EPCOS AG SMD 6.8UH 1.4A 100MOHM Inductor and Choke B82462A4682M000

Description
FIXED IND 6.8UH 1.4A 100MOHM SMD Product overview: B82462A4682M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.4A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.4A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4682M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.4A 100MOHM SMD Product overview: B82462A4682M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.4A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.4A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4682M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 1.4A 100MOHM Inductor and Choke - 71-B82462A4682M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.4A 100MOHM Inductor and Choke
71-B82462A4682M000
SMD 6.8UH 1.4A 100MOHM Inductor and Choke 71-B82462A4682M000
FIXED IND 6.8UH 1.4A 100MOHM SMD Product overview: B82462A4682M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.4A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.4A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4682M000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.4A 100MOHM SMD Product overview: B82462A4682M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.4A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.4A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4682M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-2667-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2667-6-ND
Fixed Inductors 495-2667-6-ND
6.8µH Unshielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2667-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2667-1-ND
Fixed Inductors 495-2667-1-ND
6.8µH Unshielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2667-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2667-2-ND
Fixed Inductors 495-2667-2-ND
6.8µH Unshielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.4A 100mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82462A4682M000 495-2667-6-ND
Product Name SMD 6.8UH 1.4A 100MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details