EPCOS AG Fixed Inductors B82462A4473K000

Description
47µH Unshielded Wirewound Inductor 540mA 640mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 540mA 640mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2666-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2666-6-ND
Fixed Inductors 495-2666-6-ND
47µH Unshielded Wirewound Inductor 540mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 540mA 640mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2666-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2666-2-ND
Fixed Inductors 495-2666-2-ND
47µH Unshielded Wirewound Inductor 540mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 540mA 640mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2666-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2666-1-ND
Fixed Inductors 495-2666-1-ND
47µH Unshielded Wirewound Inductor 540mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 540mA 640mOhm Max Nonstandard

Buy Now Datasheet
Automotive 47uH 100KHz 0.54A Inductor and Choke - 71-B82462A4473K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 0.54A Inductor and Choke
71-B82462A4473K000
Automotive 47uH 100KHz 0.54A Inductor and Choke 71-B82462A4473K000
Inductor Power Wirewound 47uH 10% 100KHz Ferrite 0.54A 0.64Ohm DCR T/R Automotive AEC-Q200 Product overview: B82462A4473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4473K000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 47uH 10% 100KHz Ferrite 0.54A 0.64Ohm DCR T/R Automotive AEC-Q200 Product overview: B82462A4473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462A4473K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82462A4473K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82462A4473K000
Fixed Inductors B82462A4473K000
FIXED IND 47UH 540MA 640MOHM SMD

FIXED IND 47UH 540MA 640MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, B82462A4 Series, 47 H, 10%, Unshielded, 0.64 Ohm, 540 Ma Rohs Compliant Epcos - 38K0044 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82462A4 Series, 47 H, 10%, Unshielded, 0.64 Ohm, 540 Ma Rohs Compliant Epcos
38K0044
Surface Mount Power Inductor, B82462A4 Series, 47 H, 10%, Unshielded, 0.64 Ohm, 540 Ma Rohs Compliant Epcos 38K0044
Surface Mount Power Inductor, B82462A4 Series, 47 H, 10%, Unshielded, 0.64 ohm, 540 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82462A4 Series, 47 H, 10%, Unshielded, 0.64 ohm, 540 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2666-6-ND 71-B82462A4473K000 B82462A4473K000 38K0044
Product Name Fixed Inductors Automotive 47uH 100KHz 0.54A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, B82462A4 Series, 47 H, 10%, Unshielded, 0.64 Ohm, 540 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data