EPCOS AG Fixed Inductors B82462A4332M000

Description
3.3µH Unshielded Wirewound Inductor 2A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 2A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2663-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2663-2-ND
Fixed Inductors 495-2663-2-ND
3.3µH Unshielded Wirewound Inductor 2A 60mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2663-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2663-1-ND
Fixed Inductors 495-2663-1-ND
3.3µH Unshielded Wirewound Inductor 2A 60mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2663-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2663-6-ND
Fixed Inductors 495-2663-6-ND
3.3µH Unshielded Wirewound Inductor 2A 60mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-2663-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details