EPCOS AG Fixed Inductors B82462A4153K000

Description
15µH Unshielded Wirewound Inductor 900mA 210mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 900mA 210mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77016-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77016-6-ND
Fixed Inductors 495-77016-6-ND
15µH Unshielded Wirewound Inductor 900mA 210mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 900mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77016-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77016-1-ND
Fixed Inductors 495-77016-1-ND
15µH Unshielded Wirewound Inductor 900mA 210mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 900mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77016-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77016-2-ND
Fixed Inductors 495-77016-2-ND
15µH Unshielded Wirewound Inductor 900mA 210mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 900mA 210mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77016-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers