EPCOS AG RFID Antennas B82451L4754E402

Description
RFID Antenna 125kHz
Request a Quote Datasheet
Description
RFID Antenna 125kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-7513-2-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-7513-2-ND
RFID Antennas 495-7513-2-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-7513-6-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-7513-6-ND
RFID Antennas 495-7513-6-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-7513-1-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
495-7513-1-ND
RFID Antennas 495-7513-1-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 495-7513-2-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details