TDK Corporation RFID Antennas B82450A1084C008

Description
RFID ANTENNA 125KHZ SMD
Request a Quote Datasheet
Description
RFID ANTENNA 125KHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-B82450A1084C008TR-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 125KHZ SMD

RFID ANTENNA 125KHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 495-B82450A1084C008TR-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers