EPCOS AG RFID Antennas B82450A1084C000

Description
RFID Antenna 125kHz
Request a Quote Datasheet
Description
RFID Antenna 125kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-B82450A1084C000CT-ND - DigiKey
Thief River Falls, MN, United States
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-B82450A1084C000DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-B82450A1084C000TR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RFID Antennas
B82450A1084C000
RF/IF and RFID - RFID Antennas B82450A1084C000
Win Source Part Number: 967916-B82450A1084C0 00 Category: RF/IF and RFID>RFID Antennas Series: Automotive, AEC-Q200, B82450A Package: Tape & Reel Standard Package: 2,000 Frequency: 125kHz Dimension: 3.20mm L x 2.50mm W x 2.20mm H ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-B82450A1084C000C T,B82450A1084C,495-B 82450A1084C000DKR,49 5-B82450A1084C000TR, B82450A1084C000-ND

Win Source Part Number: 967916-B82450A1084C000
Category: RF/IF and RFID>RFID Antennas
Series: Automotive, AEC-Q200, B82450A
Package: Tape & Reel
Standard Package: 2,000
Frequency: 125kHz
Dimension: 3.20mm L x 2.50mm W x 2.20mm H
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-B82450A1084C000CT,B82450A1084C,495-B82450A1084C000DKR,495-B82450A1084C000TR,B82450A1084C000-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Antennas Antennas
Product Number 495-B82450A1084C000CT-ND B82450A1084C000
Product Name RFID Antennas RF/IF and RFID - RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers