EPCOS AG Fixed Inductors B82442T1474K000

Description
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1474K000TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1474K000CT-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1474K000DKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 240mA 4.73Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 470Uh, 2.6Mhz, 2220 Rohs Compliant Epcos - 92AH1160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 2.6Mhz, 2220 Rohs Compliant Epcos
92AH1160
Inductor, 470Uh, 2.6Mhz, 2220 Rohs Compliant Epcos 92AH1160
INDUCTOR, 470UH, 2.6MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 470UH, 2.6MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1474K000TR-ND 92AH1160
Product Name Fixed Inductors Inductor, 470Uh, 2.6Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details