EPCOS AG Fixed Inductors B82442T1395K000

Description
3.9mH Unshielded Wirewound Inductor 74mA 43.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 74mA 43.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1395K000TR-ND - DigiKey
Thief River Falls, MN, United States
3.9mH Unshielded Wirewound Inductor 74mA 43.5Ohm Max 2-SMD, J-Lead

3.9mH Unshielded Wirewound Inductor 74mA 43.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 3.9Mh, 900Khz, 2220 Rohs Compliant Epcos - 92AH1157 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Mh, 900Khz, 2220 Rohs Compliant Epcos
92AH1157
Inductor, 3.9Mh, 900Khz, 2220 Rohs Compliant Epcos 92AH1157
INDUCTOR, 3.9MH, 900KHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 3.9MH, 900KHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1395K000TR-ND 92AH1157
Product Name Fixed Inductors Inductor, 3.9Mh, 900Khz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567695 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details