EPCOS AG Fixed Inductors B82442T1395J50

Description
3.9mH Unshielded Wirewound Inductor 74mA 43.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 74mA 43.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442T1395J50-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442T1395J50-ND
Fixed Inductors B82442T1395J50-ND
3.9mH Unshielded Wirewound Inductor 74mA 43.5Ohm Max 2-SMD, J-Lead

3.9mH Unshielded Wirewound Inductor 74mA 43.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82442T1395J50-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 43.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details