EPCOS AG Fixed Inductors B82442T1335K000

Description
3.3mH Unshielded Wirewound Inductor 85mA 32.8Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 85mA 32.8Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1335K000TR-ND - DigiKey
Thief River Falls, MN, United States
3.3mH Unshielded Wirewound Inductor 85mA 32.8Ohm Max 2-SMD, J-Lead

3.3mH Unshielded Wirewound Inductor 85mA 32.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1335K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3MH 85MA 32.8 OHM

FIXED IND 3.3MH 85MA 32.8 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1335K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3MH 85MA 32.8 OHM

FIXED IND 3.3MH 85MA 32.8 OHM

Buy Now Datasheet
Inductor, 3.3Mh, 1Mhz, 2220 Rohs Compliant Epcos - 92AH1154 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 1Mhz, 2220 Rohs Compliant Epcos
92AH1154
Inductor, 3.3Mh, 1Mhz, 2220 Rohs Compliant Epcos 92AH1154
INDUCTOR, 3.3MH, 1MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 3.3MH, 1MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1335K000TR-ND 92AH1154
Product Name Fixed Inductors Inductor, 3.3Mh, 1Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details