EPCOS AG Fixed Inductors B82442T1334K050

Description
330µH Unshielded Wirewound Inductor 280mA 3.29Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 280mA 3.29Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75646-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75646-2-ND
Fixed Inductors 495-75646-2-ND
330µH Unshielded Wirewound Inductor 280mA 3.29Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 280mA 3.29Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75646-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75646-1-ND
Fixed Inductors 495-75646-1-ND
330µH Unshielded Wirewound Inductor 280mA 3.29Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 280mA 3.29Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75646-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75646-6-ND
Fixed Inductors 495-75646-6-ND
330µH Unshielded Wirewound Inductor 280mA 3.29Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 280mA 3.29Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 330uH 796KHz 0.28A Inductor and Choke - 71-B82442T1334K050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 796KHz 0.28A Inductor and Choke
71-B82442T1334K050
Automotive 330uH 796KHz 0.28A Inductor and Choke 71-B82442T1334K050
Inductor General Purpose Molded Wirewound 330uH 10% 796KHz 20Q-Factor Ferrite 0.28A 3.29Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1334K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 796KHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 796KHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1334K050 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 330uH 10% 796KHz 20Q-Factor Ferrite 0.28A 3.29Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1334K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 796KHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 796KHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1334K050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75646-2-ND 71-B82442T1334K050
Product Name Fixed Inductors Automotive 330uH 796KHz 0.28A Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 3.29 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N3 0402DC-9N3XJRW , 0402DC-9N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details