EPCOS AG Fixed Inductors B82442T1225J50

Description
2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1225J50TR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead

2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1225J50DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2MH 100MA 22.5 OHM

FIXED IND 2.2MH 100MA 22.5 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1225J50CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2MH 100MA 22.5 OHM

FIXED IND 2.2MH 100MA 22.5 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82442T1225J50TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details