1.8mH Unshielded Wirewound Inductor 110mA 19.7Ohm Max 2-SMD, J-Lead
INDUCTOR, 1.8MH, 1.4MHZ, 2220 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82442T1185K000TR-ND | 92AH1143 |
| Product Name | Fixed Inductors | Inductor, 1.8Mh, 1.4Mhz, 2220 Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |