Manufacturer: EPCOS (TDK)
Win Source Part Number: 912670-B82442T1153K0
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 190mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82442T1153K50, 495-75642-6, 495-75642-2, 495-75642-1, B82442T1153K 50, B82442T1153K50-ND
15µH Unshielded Wirewound Inductor 1.26A 190mOhm Max 2-SMD, J-Lead
15µH Unshielded Wirewound Inductor 1.26A 190mOhm Max 2-SMD, J-Lead
15µH Unshielded Wirewound Inductor 1.26A 190mOhm Max 2-SMD, J-Lead
Inductor General Purpose Molded Wirewound 15uH 10% 2.52MHz 15Q-Factor Ferrite 1.26A 0.19Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1153K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 1.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 1.26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1153K050 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 912670-B82442T1153K050 | 495-75642-1-ND | 71-B82442T1153K050 |
| Product Name | Fixed Inductors - B82442T1153K050 | Fixed Inductors | Automotive 15uH 2.52MHz 1.26A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | General Purpose | |
| Lead Style | J | J | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |