EPCOS AG Fixed Inductors B82442H1273K000

Description
27µH Unshielded Wirewound Inductor 620mA 420mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 620mA 420mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75638-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75638-2-ND
Fixed Inductors 495-75638-2-ND
27µH Unshielded Wirewound Inductor 620mA 420mOhm Max 2-SMD, J-Lead

27µH Unshielded Wirewound Inductor 620mA 420mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75638-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75638-1-ND
Fixed Inductors 495-75638-1-ND
27µH Unshielded Wirewound Inductor 620mA 420mOhm Max 2-SMD, J-Lead

27µH Unshielded Wirewound Inductor 620mA 420mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 27UH 620MA 420MOHM Inductor and Choke - 71-B82442H1273K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 620MA 420MOHM Inductor and Choke
71-B82442H1273K000
SMD 27UH 620MA 420MOHM Inductor and Choke 71-B82442H1273K000
FIXED IND 27UH 620MA 420MOHM SMD Product overview: B82442H1273K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 620MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 620MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1273K000 can be used for catalog matching and distributor lookup.

FIXED IND 27UH 620MA 420MOHM SMD Product overview: B82442H1273K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 620MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 620MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1273K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75638-2-ND 71-B82442H1273K000
Product Name Fixed Inductors SMD 27UH 620MA 420MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details