EPCOS AG Fixed Inductors B82442A1333J000

Description
33µH Unshielded Wirewound Inductor 400mA 500mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 400mA 500mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442A1333J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442A1333J000-ND
Fixed Inductors B82442A1333J000-ND
33µH Unshielded Wirewound Inductor 400mA 500mOhm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 400mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 33UH 400MA 500MOHM Inductor and Choke - 71-B82442A1333J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 400MA 500MOHM Inductor and Choke
71-B82442A1333J000
SMD 33UH 400MA 500MOHM Inductor and Choke 71-B82442A1333J000
FIXED IND 33UH 400MA 500MOHM SMD Product overview: B82442A1333J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 400MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 400MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1333J000 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 400MA 500MOHM SMD Product overview: B82442A1333J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 400MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 400MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1333J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82442A1333J000-ND 71-B82442A1333J000
Product Name Fixed Inductors SMD 33UH 400MA 500MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details