EPCOS AG SMD 3.3UH 1.12A 64MOHM Inductor and Choke B82442A1332K000

Description
FIXED IND 3.3UH 1.12A 64MOHM SMD Product overview: B82442A1332K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.12A, 64MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.12A, 64MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1332K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.12A 64MOHM SMD Product overview: B82442A1332K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.12A, 64MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.12A, 64MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1332K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.12A 64MOHM Inductor and Choke - 71-B82442A1332K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.12A 64MOHM Inductor and Choke
71-B82442A1332K000
SMD 3.3UH 1.12A 64MOHM Inductor and Choke 71-B82442A1332K000
FIXED IND 3.3UH 1.12A 64MOHM SMD Product overview: B82442A1332K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.12A, 64MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.12A, 64MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1332K000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.12A 64MOHM SMD Product overview: B82442A1332K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.12A, 64MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.12A, 64MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1332K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82442A1332K000
1021739-B82442A1332K000
Fixed Inductors - B82442A1332K000 1021739-B82442A1332K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021739-B82442A1332K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 1.12A Inductance: 3.3μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 34MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 64 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021739-B82442A1332K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.12A
Inductance: 3.3μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 34MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 64 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 495-5648-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5648-2-ND
Fixed Inductors 495-5648-2-ND
3.3µH Unshielded Wirewound Inductor 1.12A 64mOhm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 1.12A 64mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442A1332K000 1021739-B82442A1332K000 495-5648-2-ND
Product Name SMD 3.3UH 1.12A 64MOHM Inductor and Choke Fixed Inductors - B82442A1332K000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details