EPCOS AG Fixed Inductors B82442A1154K000

Description
150µH Unshielded Wirewound Inductor 210mA 1.76Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 210mA 1.76Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442A1154K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442A1154K000-ND
Fixed Inductors B82442A1154K000-ND
150µH Unshielded Wirewound Inductor 210mA 1.76Ohm Max 2-SMD, J-Lead

150µH Unshielded Wirewound Inductor 210mA 1.76Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82442A1154K000
1021737-B82442A1154K000
Fixed Inductors - B82442A1154K000 1021737-B82442A1154K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021737-B82442A1154K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 210mA Inductance: 150μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4.8MHz Frequency - Test: 796kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.76 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021737-B82442A1154K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 210mA
Inductance: 150μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 4.8MHz
Frequency - Test: 796kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.76 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
150UH 210MA 1.76OHM Inductor and Choke - 71-B82442A1154K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 210MA 1.76OHM Inductor and Choke
71-B82442A1154K000
150UH 210MA 1.76OHM Inductor and Choke 71-B82442A1154K000
FIXED IND 150UH 210MA 1.76OHM SM Product overview: B82442A1154K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 210MA, 1.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 210MA, 1.76OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1154K000 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 210MA 1.76OHM SM Product overview: B82442A1154K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 210MA, 1.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 210MA, 1.76OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1154K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82442A1154K000-ND 1021737-B82442A1154K000 71-B82442A1154K000
Product Name Fixed Inductors Fixed Inductors - B82442A1154K000 150UH 210MA 1.76OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details