EPCOS AG Fixed Inductors B82432T1824K000

Description
820µH Unshielded Wirewound Inductor 80mA 27Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 80mA 27Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1984-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1984-6-ND
Fixed Inductors 495-1984-6-ND
820µH Unshielded Wirewound Inductor 80mA 27Ohm Max 2-SMD, J-Lead

820µH Unshielded Wirewound Inductor 80mA 27Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1984-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1984-2-ND
Fixed Inductors 495-1984-2-ND
820µH Unshielded Wirewound Inductor 80mA 27Ohm Max 2-SMD, J-Lead

820µH Unshielded Wirewound Inductor 80mA 27Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1984-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1984-1-ND
Fixed Inductors 495-1984-1-ND
820µH Unshielded Wirewound Inductor 80mA 27Ohm Max 2-SMD, J-Lead

820µH Unshielded Wirewound Inductor 80mA 27Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 820uH 796KHz 0.08A Inductor and Choke - 71-B82432T1824K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 820uH 796KHz 0.08A Inductor and Choke
71-B82432T1824K000
Automotive 820uH 796KHz 0.08A Inductor and Choke 71-B82432T1824K000
Inductor General Purpose Molded Wirewound 820uH 10% 796KHz 20Q-Factor Ferrite 0.08A 27Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1824K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 820uH, 796KHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 820uH, 796KHz, 0.08A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1824K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 820uH 10% 796KHz 20Q-Factor Ferrite 0.08A 27Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1824K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 820uH, 796KHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 820uH, 796KHz, 0.08A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1824K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 820Uh, 2.4Mhz, 1812 Rohs Compliant Epcos - 92AH4095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Uh, 2.4Mhz, 1812 Rohs Compliant Epcos
92AH4095
Inductor, 820Uh, 2.4Mhz, 1812 Rohs Compliant Epcos 92AH4095
INDUCTOR, 820UH, 2.4MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 820UH, 2.4MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1984-6-ND 71-B82432T1824K000 92AH4095
Product Name Fixed Inductors Automotive 820uH 796KHz 0.08A Inductor and Choke Inductor, 820Uh, 2.4Mhz, 1812 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers