FIXED IND 3.9UH 850MA 200MOHM SM Product overview: B82432T1392K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 850MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 850MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1392K000 can be used for catalog matching and distributor lookup.
3.9µH Unshielded Wirewound Inductor 850mA 200mOhm Max 2-SMD, J-Lead
3.9µH Unshielded Wirewound Inductor 850mA 200mOhm Max 2-SMD, J-Lead
3.9µH Unshielded Wirewound Inductor 850mA 200mOhm Max 2-SMD, J-Lead
Manufacturer: EPCOS (TDK)
Win Source Part Number: 769568-B82432T1392K0
Series: SIMID
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: 1812 (4532 Metric)
Current Rating: 850mA
Shielding: Unshielded
Inductance: 3.9μH
Mounting: SMD
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 45MHz
Test Frequency: 7.96MHz
Family Name: B82432T
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82432T1392K000 | 495-B82432T1392K000TR-ND | 769568-B82432T1392K000 |
| Product Name | 3.9UH 850MA 200MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - B82432T1392K000 |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 3.9 microH | 3.9 microH |