EPCOS AG Automotive 3.3uH 7.96MHz 0.9A Inductor and Choke B82432T1332K000

Description
Inductor General Purpose Molded Wirewound 3.3uH 10% 7.96MHz 10Q-Factor Ferrite 0.9A 0.19Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 7.96MHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 7.96MHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1332K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 3.3uH 10% 7.96MHz 10Q-Factor Ferrite 0.9A 0.19Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 7.96MHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 7.96MHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1332K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 7.96MHz 0.9A Inductor and Choke - 71-B82432T1332K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 7.96MHz 0.9A Inductor and Choke
71-B82432T1332K000
Automotive 3.3uH 7.96MHz 0.9A Inductor and Choke 71-B82432T1332K000
Inductor General Purpose Molded Wirewound 3.3uH 10% 7.96MHz 10Q-Factor Ferrite 0.9A 0.19Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 7.96MHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 7.96MHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1332K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 3.3uH 10% 7.96MHz 10Q-Factor Ferrite 0.9A 0.19Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 7.96MHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 7.96MHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1332K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1760-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1760-6-ND
Fixed Inductors 495-1760-6-ND
3.3µH Unshielded Wirewound Inductor 900mA 190mOhm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 900mA 190mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1760-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1760-1-ND
Fixed Inductors 495-1760-1-ND
3.3µH Unshielded Wirewound Inductor 900mA 190mOhm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 900mA 190mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1760-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1760-2-ND
Fixed Inductors 495-1760-2-ND
3.3µH Unshielded Wirewound Inductor 900mA 190mOhm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 900mA 190mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432T1332K000
863211-B82432T1332K000
Fixed Inductors - B82432T1332K000 863211-B82432T1332K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863211-B82432T1332K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 190mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -495-1760-1, -B82432T1332K, -495-1760-1-ND, B82432T1332K, 495-1760-6, 495-1760-1, 495-1760-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863211-B82432T1332K000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 190mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -495-1760-1, -B82432T1332K, -495-1760-1-ND, B82432T1332K, 495-1760-6, 495-1760-1, 495-1760-2

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82432T Series, 3.3 H, 10%, 1812 [4532 Metric], 50 Mhz Rohs Compliant Epcos - 38K0022 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82432T Series, 3.3 H, 10%, 1812 [4532 Metric], 50 Mhz Rohs Compliant Epcos
38K0022
Surface Mount High Frequency Inductor, B82432T Series, 3.3 H, 10%, 1812 [4532 Metric], 50 Mhz Rohs Compliant Epcos 38K0022
Surface Mount High Frequency Inductor, B82432T Series, 3.3 H, 10%, 1812 [4532 Metric], 50 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82432T Series, 3.3 H, 10%, 1812 [4532 Metric], 50 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1332K000 495-1760-6-ND 863211-B82432T1332K000 38K0022
Product Name Automotive 3.3uH 7.96MHz 0.9A Inductor and Choke Fixed Inductors Fixed Inductors - B82432T1332K000 Surface Mount High Frequency Inductor, B82432T Series, 3.3 H, 10%, 1812 [4532 Metric], 50 Mhz Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology General Purpose Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 10 10
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers