EPCOS AG Automotive 15uH 2.52MHz 0.6A Inductor and Choke B82432T1153K000

Description
Inductor General Purpose Molded Wirewound 15uH 10% 2.52MHz 10Q-Factor Ferrite 0.6A 0.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1153K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 15uH 10% 2.52MHz 10Q-Factor Ferrite 0.6A 0.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1153K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 2.52MHz 0.6A Inductor and Choke - 71-B82432T1153K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 2.52MHz 0.6A Inductor and Choke
71-B82432T1153K000
Automotive 15uH 2.52MHz 0.6A Inductor and Choke 71-B82432T1153K000
Inductor General Purpose Molded Wirewound 15uH 10% 2.52MHz 10Q-Factor Ferrite 0.6A 0.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1153K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 15uH 10% 2.52MHz 10Q-Factor Ferrite 0.6A 0.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1153K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1976-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1976-1-ND
Fixed Inductors 495-1976-1-ND
15µH Unshielded Wirewound Inductor 600mA 500mOhm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 600mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1976-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1976-6-ND
Fixed Inductors 495-1976-6-ND
15µH Unshielded Wirewound Inductor 600mA 500mOhm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 600mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1976-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1976-2-ND
Fixed Inductors 495-1976-2-ND
15µH Unshielded Wirewound Inductor 600mA 500mOhm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 600mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432T1153K000
769566-B82432T1153K000
Fixed Inductors - B82432T1153K000 769566-B82432T1153K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769566-B82432T1153K0 00 Series: SIMID Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: 1812 (4532 Metric) Current Rating: 600mA Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 20MHz Test Frequency: 2.52MHz Family Name: B82432T Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): B82432T1153K050; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769566-B82432T1153K000
Series: SIMID
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: 1812 (4532 Metric)
Current Rating: 600mA
Shielding: Unshielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Test Frequency: 2.52MHz
Family Name: B82432T
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): B82432T1153K050;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Inductor, 15Uh 600Ma 10% 20Mhz; Inductance Epcos - 06J0725 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 15Uh 600Ma 10% 20Mhz; Inductance Epcos
06J0725
Chip Inductor, 15Uh 600Ma 10% 20Mhz; Inductance Epcos 06J0725
CHIP INDUCTOR, 15UH 600MA 10% 20MHZ; Inductance:15µH; DC Resistance Max:0.5ohm; Self Resonant Frequency Min:20MHz; DC Current Rating:600mA; Inductor Case Style:1812 [4532 Metric]; Product Range:B82432T Series; Inductor Construction:-RoHS Compliant: Yes

CHIP INDUCTOR, 15UH 600MA 10% 20MHZ; Inductance:15µH; DC Resistance Max:0.5ohm; Self Resonant Frequency Min:20MHz; DC Current Rating:600mA; Inductor Case Style:1812 [4532 Metric]; Product Range:B82432T Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, 0.6A, 10%, 20Mhz; Inductance Epcos - 97Y9160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.6A, 10%, 20Mhz; Inductance Epcos
97Y9160
Inductor, 15Uh, 0.6A, 10%, 20Mhz; Inductance Epcos 97Y9160
INDUCTOR, 15UH, 0.6A, 10%, 20MHZ; Inductance:15µH; Product Range:B82432T Series; DC Current Rating:600mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 15UH, 0.6A, 10%, 20MHZ; Inductance:15µH; Product Range:B82432T Series; DC Current Rating:600mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432T1153K000 495-1976-1-ND 769566-B82432T1153K000 06J0725 97Y9160
Product Name Automotive 15uH 2.52MHz 0.6A Inductor and Choke Fixed Inductors Fixed Inductors - B82432T1153K000 Chip Inductor, 15Uh 600Ma 10% 20Mhz; Inductance Epcos Inductor, 15Uh, 0.6A, 10%, 20Mhz; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology General Purpose Standard; Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 10 10
Unlock Full Specs
to access all available technical data