EPCOS AG SMD 680UH 65MA 25 OHM Inductor and Choke B82432C1684K000

Description
FIXED IND 680UH 65MA 25 OHM SMD Product overview: B82432C1684K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1684K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 65MA 25 OHM SMD Product overview: B82432C1684K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1684K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680UH 65MA 25 OHM Inductor and Choke - 71-B82432C1684K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 65MA 25 OHM Inductor and Choke
71-B82432C1684K000
SMD 680UH 65MA 25 OHM Inductor and Choke 71-B82432C1684K000
FIXED IND 680UH 65MA 25 OHM SMD Product overview: B82432C1684K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1684K000 can be used for catalog matching and distributor lookup.

FIXED IND 680UH 65MA 25 OHM SMD Product overview: B82432C1684K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1684K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82432C1684K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 65MA 25 OHM SMD

FIXED IND 680UH 65MA 25 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82432C1684K000TR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1684K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 65MA 25 OHM SMD

FIXED IND 680UH 65MA 25 OHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1684K000 495-B82432C1684K000DKR-ND
Product Name SMD 680UH 65MA 25 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 680 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details