EPCOS AG Fixed Inductors B82432C1683K000

Description
68µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82432C1683K000TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1683K000DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1683K000CT-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 68uH 100KHz 0.19A Inductor and Choke - 71-B82432C1683K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 68uH 100KHz 0.19A Inductor and Choke
71-B82432C1683K000
Automotive 68uH 100KHz 0.19A Inductor and Choke 71-B82432C1683K000
Inductor General Purpose Molded Wirewound 68uH 10% 100KHz 30Q-Factor Ferrite 0.19A 2.8Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1683K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.19A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1683K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 68uH 10% 100KHz 30Q-Factor Ferrite 0.19A 2.8Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1683K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.19A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1683K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82432C1683K000TR-ND 71-B82432C1683K000
Product Name Fixed Inductors Automotive 68uH 100KHz 0.19A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J334JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers