EPCOS AG Automotive 47uH 100KHz 0.21A Inductor and Choke B82432C1473K000

Description
Inductor General Purpose Molded Wirewound 47uH 10% 100KHz 30Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1473K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 47uH 10% 100KHz 30Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1473K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 100KHz 0.21A Inductor and Choke - 71-B82432C1473K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 0.21A Inductor and Choke
71-B82432C1473K000
Automotive 47uH 100KHz 0.21A Inductor and Choke 71-B82432C1473K000
Inductor General Purpose Molded Wirewound 47uH 10% 100KHz 30Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1473K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 47uH 10% 100KHz 30Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1473K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82432C1473K000TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1473K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 210MA 2.3 OHM SMD

FIXED IND 47UH 210MA 2.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82432C1473K000CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327417-B82432C1473K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327417-B82432C1473K000
Inductors, Coils, Chokes - Fixed Inductors 1327417-B82432C1473K000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327417-B82432C1473K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 47 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 12MHz DC Resistance (DCR): 2.3Ohm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 210 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -B82432C1473K,B82432 C1473K,495-1751-1,49 5-1751-2,-495-1751-1 ,-495-1751-1-ND RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327417-B82432C1473K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 47 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 12MHz
DC Resistance (DCR): 2.3Ohm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -B82432C1473K,B82432C1473K,495-1751-1,495-1751-2,-495-1751-1,-495-1751-1-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 47Uh, 12Mhz, 1812 Rohs Compliant Epcos - 92AH4088 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 12Mhz, 1812 Rohs Compliant Epcos
92AH4088
Inductor, 47Uh, 12Mhz, 1812 Rohs Compliant Epcos 92AH4088
INDUCTOR, 47UH, 12MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 47UH, 12MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1473K000 495-B82432C1473K000TR-ND 1327417-B82432C1473K000 92AH4088
Product Name Automotive 47uH 100KHz 0.21A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 47Uh, 12Mhz, 1812 Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data