EPCOS AG Fixed Inductors B82432C1472K000

Description
4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82432C1472K000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1472K000CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1472K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 390MA 650 MOHM

FIXED IND 4.7UH 390MA 650 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1201878-B82432C1472K000
Inductors, Coils, Chokes - Fixed Inductors 1201878-B82432C1472K000
Win Source Part Number: 1201878-B82432C1472K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 40 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 650mOhm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): B82432-C1472-K000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 390 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: -495-1750-1,-495-175 0-1-ND,-B82432C1472K ,B82432C1472K,495-17 50-2,495-1750-1

Win Source Part Number: 1201878-B82432C1472K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 40 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 650mOhm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): B82432-C1472-K000;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 390 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: -495-1750-1,-495-1750-1-ND,-B82432C1472K,B82432C1472K,495-1750-2,495-1750-1

Buy Now Datasheet
Automotive 4.7uH 1MHz 0.39A Inductor and Choke - 71-B82432C1472K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 1MHz 0.39A Inductor and Choke
71-B82432C1472K000
Automotive 4.7uH 1MHz 0.39A Inductor and Choke 71-B82432C1472K000
Inductor General Purpose Molded Wirewound 4.7uH 10% 1MHz 40Q-Factor Ferrite 0.39A 0.65Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1472K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1472K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 4.7uH 10% 1MHz 40Q-Factor Ferrite 0.39A 0.65Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1472K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Uh, 40Mhz, 1812 Rohs Compliant Epcos - 92AH4087 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 40Mhz, 1812 Rohs Compliant Epcos
92AH4087
Inductor, 4.7Uh, 40Mhz, 1812 Rohs Compliant Epcos 92AH4087
INDUCTOR, 4.7UH, 40MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 40MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82432C1472K000TR-ND 1201878-B82432C1472K000 71-B82432C1472K000 92AH4087
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 4.7uH 1MHz 0.39A Inductor and Choke Inductor, 4.7Uh, 40Mhz, 1812 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details