EPCOS AG Automotive 270uH 100KHz 0.09A Inductor and Choke B82432C1274K000

Description
Inductor General Purpose Molded Wirewound 270uH 10% 100KHz 30Q-Factor Ferrite 0.09A 12.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1274K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 270uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 270uH, 100KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1274K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 270uH 10% 100KHz 30Q-Factor Ferrite 0.09A 12.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1274K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 270uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 270uH, 100KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1274K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 270uH 100KHz 0.09A Inductor and Choke - 71-B82432C1274K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 270uH 100KHz 0.09A Inductor and Choke
71-B82432C1274K000
Automotive 270uH 100KHz 0.09A Inductor and Choke 71-B82432C1274K000
Inductor General Purpose Molded Wirewound 270uH 10% 100KHz 30Q-Factor Ferrite 0.09A 12.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1274K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 270uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 270uH, 100KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1274K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 270uH 10% 100KHz 30Q-Factor Ferrite 0.09A 12.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1274K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 270uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 270uH, 100KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1274K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432C1274K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1274K000-ND
Fixed Inductors B82432C1274K000-ND
270µH Unshielded Wirewound Inductor 90mA 12.5Ohm Max 2-SMD, J-Lead

270µH Unshielded Wirewound Inductor 90mA 12.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1274K000 B82432C1274K000-ND
Product Name Automotive 270uH 100KHz 0.09A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-12NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers