EPCOS AG SMD 150UH 130MA 6.1OHM Inductor and Choke B82432C1154J000

Description
FIXED IND 150UH 130MA 6.1OHM SMD Product overview: B82432C1154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 130MA, 6.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 130MA, 6.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1154J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 130MA 6.1OHM SMD Product overview: B82432C1154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 130MA, 6.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 130MA, 6.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1154J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 130MA 6.1OHM Inductor and Choke - 71-B82432C1154J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 130MA 6.1OHM Inductor and Choke
71-B82432C1154J000
SMD 150UH 130MA 6.1OHM Inductor and Choke 71-B82432C1154J000
FIXED IND 150UH 130MA 6.1OHM SMD Product overview: B82432C1154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 130MA, 6.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 130MA, 6.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1154J000 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 130MA 6.1OHM SMD Product overview: B82432C1154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 130MA, 6.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 130MA, 6.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1154J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432C1154J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1154J000-ND
Fixed Inductors B82432C1154J000-ND
150µH Unshielded Wirewound Inductor 130mA 6.1Ohm Max 2-SMD, J-Lead

150µH Unshielded Wirewound Inductor 130mA 6.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432C1154J000
912653-B82432C1154J000
Fixed Inductors - B82432C1154J000 912653-B82432C1154J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912653-B82432C1154J0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 150 µH Unshielded Wirewound Inductor 130 mA 6.1Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82432C1154J-ND, B82432C1154J

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912653-B82432C1154J000
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 150 µH Unshielded Wirewound Inductor 130 mA 6.1Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82432C1154J-ND, B82432C1154J

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1154J000 B82432C1154J000-ND 912653-B82432C1154J000
Product Name SMD 150UH 130MA 6.1OHM Inductor and Choke Fixed Inductors Fixed Inductors - B82432C1154J000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Inductance Range 150 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2125972 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details