EPCOS AG Fixed Inductors B82432A1684K000

Description
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1684K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1684K000-ND
Fixed Inductors B82432A1684K000-ND
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1684K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details