EPCOS AG Fixed Inductors B82432A1682K000

Description
6.8µH Unshielded Wirewound Inductor 360mA 780mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 360mA 780mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1682K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1682K000-ND
Fixed Inductors B82432A1682K000-ND
6.8µH Unshielded Wirewound Inductor 360mA 780mOhm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 360mA 780mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1682K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details