EPCOS AG Fixed Inductors B82432A1472K000

Description
4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75664-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75664-2-ND
Fixed Inductors 495-75664-2-ND
4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 390mA 650mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-75664-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers