EPCOS AG Fixed Inductors B82432A1273J000

Description
27µH Unshielded Wirewound Inductor 245mA 1.65Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 245mA 1.65Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1273J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1273J000-ND
Fixed Inductors B82432A1273J000-ND
27µH Unshielded Wirewound Inductor 245mA 1.65Ohm Max 2-SMD, J-Lead

27µH Unshielded Wirewound Inductor 245mA 1.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1273J000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details