150µH Unshielded Wirewound Inductor 130mA 6.1Ohm Max 2-SMD, J-Lead
Inductor General Purpose Molded Wirewound 150uH 10% 100KHz 35Q-Factor Ferrite 0.13A 6.1Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1154K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uH, 100KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 150uH, 100KHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1154K000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021720-B82432A1154K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 130mA
Inductance: 150μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 796kHz
Frequency - Self Resonant: 5.5MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-77194-2-ND | 71-B82432A1154K000 | 1021720-B82432A1154K000 |
| Product Name | Fixed Inductors | Automotive 150uH 100KHz 0.13A Inductor and Choke | Fixed Inductors - B82432A1154K000 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |