EPCOS AG Fixed Inductors B82432A1104K000

Description
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75660-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75660-2-ND
Fixed Inductors 495-75660-2-ND
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 100uH 100KHz 0.145A Inductor and Choke - 71-B82432A1104K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 0.145A Inductor and Choke
71-B82432A1104K000
Automotive 100uH 100KHz 0.145A Inductor and Choke 71-B82432A1104K000
Inductor General Purpose Molded Wirewound 100uH 10% 100KHz 40Q-Factor Ferrite 0.145A 4.7Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.145A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.145A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1104K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 100uH 10% 100KHz 40Q-Factor Ferrite 0.145A 4.7Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.145A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.145A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432A1104K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82432A1104K000
Fixed Inductors B82432A1104K000
FIXED IND 100UH 145MA 4.7OHM SMD

FIXED IND 100UH 145MA 4.7OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75660-2-ND 71-B82432A1104K000 B82432A1104K000
Product Name Fixed Inductors Automotive 100uH 100KHz 0.145A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data