EPCOS AG Fixed Inductors B82422T3330J000

Description
33nH Unshielded Wirewound Inductor 450mA 180mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 450mA 180mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T3330J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T3330J000-ND
Fixed Inductors B82422T3330J000-ND
33nH Unshielded Wirewound Inductor 450mA 180mOhm Max 2-SMD, J-Lead

33nH Unshielded Wirewound Inductor 450mA 180mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 450MA 180MOHM Inductor and Choke - 71-B82422T3330J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 180MOHM Inductor and Choke
71-B82422T3330J000
SMD 450MA 180MOHM Inductor and Choke 71-B82422T3330J000
FIXED IND 33NH 450MA 180MOHM SMD Product overview: B82422T3330J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3330J000 can be used for catalog matching and distributor lookup.

FIXED IND 33NH 450MA 180MOHM SMD Product overview: B82422T3330J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3330J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T3330J000-ND 71-B82422T3330J000
Product Name Fixed Inductors SMD 450MA 180MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-7 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details