EPCOS AG Fixed Inductors B82422T3101K000

Description
100nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82422T3101K000TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

100nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T3101K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 450MA 310 MOHM

FIXED IND 100NH 450MA 310 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82422T3101K000CT-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

100nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.1uH 100MHz 0.45A Inductor and Choke - 71-B82422T3101K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1uH 100MHz 0.45A Inductor and Choke
71-B82422T3101K000
Automotive 0.1uH 100MHz 0.45A Inductor and Choke 71-B82422T3101K000
Inductor General Purpose Molded Wirewound 0.1uH 10% 100MHz 28Q-Factor Ceramic 0.45A 0.31Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T3101K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3101K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 0.1uH 10% 100MHz 28Q-Factor Ceramic 0.45A 0.31Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T3101K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3101K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82422T3101K000TR-ND 71-B82422T3101K000
Product Name Fixed Inductors Automotive 0.1uH 100MHz 0.45A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-17N 0302CS-17NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details