EPCOS AG Automotive 82uH 2.52MHz 0.06A Inductor and Choke B82422T1823K000

Description
Inductor General Purpose Molded Wirewound 82uH 10% 2.52MHz 25Q-Factor Ferrite 0.06A 10Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1823K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 82uH, 2.52MHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 82uH, 2.52MHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1823K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 82uH 10% 2.52MHz 25Q-Factor Ferrite 0.06A 10Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1823K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 82uH, 2.52MHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 82uH, 2.52MHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1823K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 82uH 2.52MHz 0.06A Inductor and Choke - 71-B82422T1823K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 82uH 2.52MHz 0.06A Inductor and Choke
71-B82422T1823K000
Automotive 82uH 2.52MHz 0.06A Inductor and Choke 71-B82422T1823K000
Inductor General Purpose Molded Wirewound 82uH 10% 2.52MHz 25Q-Factor Ferrite 0.06A 10Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1823K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 82uH, 2.52MHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 82uH, 2.52MHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1823K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 82uH 10% 2.52MHz 25Q-Factor Ferrite 0.06A 10Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1823K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 82uH, 2.52MHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 82uH, 2.52MHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1823K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422T1823K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1823K000-ND
Fixed Inductors B82422T1823K000-ND
82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 2-SMD, J-Lead

82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1823K000 B82422T1823K000-ND
Product Name Automotive 82uH 2.52MHz 0.06A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 25 25
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details