390nH Unshielded Wirewound Inductor 450mA 250mOhm Max 2-SMD, J-Lead
Inductor General Purpose Molded Wirewound 0.39uH 10% 25.2MHz 30Q-Factor Ferrite 0.45A 0.25Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1391K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.39uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.39uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1391K000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | B82422T1391K000-ND | 71-B82422T1391K000 |
| Product Name | Fixed Inductors | Automotive 0.39uH 25.2MHz 0.45A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |