TE Connectivity Filters - Ferrite Beads and Chips BMB2A1000BN3

Description
Win Source Part Number: 1349725-BMB2A1000BN3 Category: Filters - Ferrite Beads and Chips Series: BMB-B Package: Tape & Reel Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 200mA Standard Package: 4,000 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8548.00.0000 Mfr: TE Connectivity Passive Product Product Status: Obsolete DC Resistance (DCR) (Max): 800mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1349725-BMB2A1000BN3 Category: Filters - Ferrite Beads and Chips Series: BMB-B Package: Tape & Reel Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 200mA Standard Package: 4,000 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8548.00.0000 Mfr: TE Connectivity Passive Product Product Status: Obsolete DC Resistance (DCR) (Max): 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1349725-BMB2A1000BN3 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1349725-BMB2A1000BN3
Filters - Ferrite Beads and Chips 1349725-BMB2A1000BN3
Win Source Part Number: 1349725-BMB2A1000BN3 Category: Filters - Ferrite Beads and Chips Series: BMB-B Package: Tape & Reel Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 200mA Standard Package: 4,000 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8548.00.0000 Mfr: TE Connectivity Passive Product Product Status: Obsolete DC Resistance (DCR) (Max): 800mOhm

Win Source Part Number: 1349725-BMB2A1000BN3
Category: Filters - Ferrite Beads and Chips
Series: BMB-B
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 200mA
Standard Package: 4,000
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8548.00.0000
Mfr: TE Connectivity Passive Product
Product Status: Obsolete
DC Resistance (DCR) (Max): 800mOhm

Buy Now Datasheet
SMD 200mA Inductor and Choke - 841-BMB2A1000BN3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200mA Inductor and Choke
841-BMB2A1000BN3
SMD 200mA Inductor and Choke 841-BMB2A1000BN3
1 Line, 1kR Impedance, 200mA Ferrite Bead, 0805 SMD Filter Product overview: BMB2A1000BN3 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BMB2A1000BN3 can be used for catalog matching and distributor lookup.

1 Line, 1kR Impedance, 200mA Ferrite Bead, 0805 SMD Filter Product overview: BMB2A1000BN3 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BMB2A1000BN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - A103651TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A103651TR-ND
Ferrite Beads and Chips A103651TR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 1349725-BMB2A1000BN3 841-BMB2A1000BN3 A103651TR-ND
Product Name Filters - Ferrite Beads and Chips SMD 200mA Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers