EPCOS AG Fixed Inductors B82422T1334K000

Description
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82422T1334K000TR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1334K000CT-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1334K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 40MA 34 OHM SMD

FIXED IND 330UH 40MA 34 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82422T1334K000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details