Inductor General Purpose Molded Wirewound 33uH 10% 2.52MHz 27Q-Factor Ferrite 0.07A 5.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1333K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 2.52MHz, 0.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 2.52MHz, 0.07A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1333K000 can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 2-SMD, J-Lead
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 2-SMD, J-Lead
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 2-SMD, J-Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82422T1333K000 | 495-1735-2-ND |
| Product Name | Automotive 33uH 2.52MHz 0.07A Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | General Purpose | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Q Factor | 27 | 27 |