EPCOS AG Fixed Inductors B82422T1331K000

Description
330nH Unshielded Wirewound Inductor 450mA 230mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 450mA 230mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T1331K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1331K000-ND
Fixed Inductors B82422T1331K000-ND
330nH Unshielded Wirewound Inductor 450mA 230mOhm Max 2-SMD, J-Lead

330nH Unshielded Wirewound Inductor 450mA 230mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.33uH 25.2MHz 0.45A Inductor and Choke - 71-B82422T1331K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.33uH 25.2MHz 0.45A Inductor and Choke
71-B82422T1331K000
Automotive 0.33uH 25.2MHz 0.45A Inductor and Choke 71-B82422T1331K000
Inductor General Purpose Molded Wirewound 0.33uH 10% 25.2MHz 30Q-Factor Ferrite 0.45A 0.23Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1331K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1331K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 0.33uH 10% 25.2MHz 30Q-Factor Ferrite 0.45A 0.23Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1331K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1331K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T1331K000-ND 71-B82422T1331K000
Product Name Fixed Inductors Automotive 0.33uH 25.2MHz 0.45A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details