EPCOS AG Fixed Inductors B82422T1182K000

Description
1.8µH Unshielded Wirewound Inductor 350mA 800mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 350mA 800mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T1182K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1182K000-ND
Fixed Inductors B82422T1182K000-ND
1.8µH Unshielded Wirewound Inductor 350mA 800mOhm Max 2-SMD, J-Lead

1.8µH Unshielded Wirewound Inductor 350mA 800mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
1.8UH 350MA 800MOHM Inductor and Choke - 71-B82422T1182K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8UH 350MA 800MOHM Inductor and Choke
71-B82422T1182K000
1.8UH 350MA 800MOHM Inductor and Choke 71-B82422T1182K000
FIXED IND 1.8UH 350MA 800MOHM SM Product overview: B82422T1182K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 350MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 350MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1182K000 can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 350MA 800MOHM SM Product overview: B82422T1182K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 350MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 350MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1182K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T1182K000-ND 71-B82422T1182K000
Product Name Fixed Inductors 1.8UH 350MA 800MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers