TDK Corporation Automotive 15uH 2.52MHz 0.13A Inductor and Choke B82422T1153J

Description
Inductor General Purpose Molded Wirewound 15uH 5% 2.52MHz 27Q-Factor Ferrite 0.13A 2.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1153J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1153J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 15uH 5% 2.52MHz 27Q-Factor Ferrite 0.13A 2.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1153J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1153J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 2.52MHz 0.13A Inductor and Choke - 71-B82422T1153J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 2.52MHz 0.13A Inductor and Choke
71-B82422T1153J
Automotive 15uH 2.52MHz 0.13A Inductor and Choke 71-B82422T1153J
Inductor General Purpose Molded Wirewound 15uH 5% 2.52MHz 27Q-Factor Ferrite 0.13A 2.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1153J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1153J can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 15uH 5% 2.52MHz 27Q-Factor Ferrite 0.13A 2.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1153J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1153J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422T1153J - 1110446-B82422T1153J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82422T1153J
1110446-B82422T1153J
Fixed Inductors - B82422T1153J 1110446-B82422T1153J
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110446-B82422T1153J Packaging: Tape and Reel Current Rating: 130 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 15 µH Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 2.52 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 20 MHz DC Current: 130 mA Composition: Wirewound Height: 2.1 mm Width: 2.4892 mm Categories: Fixed Inductors DC Resistance (DCR): 2.8 Ω Case / Package: 1210 Alternative Parts (Cross-Reference): B82422-T1153-J; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 2.8 mm Lead Free: Lead Free Max DC Current: 130 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110446-B82422T1153J
Packaging: Tape and Reel
Current Rating: 130 mA
Length: 3.2004 mm
Shielding: Unshielded
Inductance: 15 µH
Tolerance: 5 %
Ratings: AEC-Q200
Test Frequency: 2.52 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 20 MHz
DC Current: 130 mA
Composition: Wirewound
Height: 2.1 mm
Width: 2.4892 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.8 Ω
Case / Package: 1210
Alternative Parts (Cross-Reference): B82422-T1153-J;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Depth: 2.8 mm
Lead Free: Lead Free
Max DC Current: 130 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1153J 1110446-B82422T1153J
Product Name Automotive 15uH 2.52MHz 0.13A Inductor and Choke Fixed Inductors - B82422T1153J
Mounting Option Surface Mount
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Tolerance 5 (+/- %)
Q Factor 27
Unlock Full Specs
to access all available technical data