EPCOS AG Inductance Epcos B82422T1103K.

Description
Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel dedRoHS Compliant: Yes
Datasheet
Description
Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel dedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Epcos - 14AC8682 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Epcos
14AC8682
Inductance Epcos 14AC8682
Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel dedRoHS Compliant: Yes

Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series; Inductance Tolerance:± 10%; Inductor Construction:UnshieldedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14AC8682
Product Name Inductance Epcos
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details