EPCOS AG Fixed Inductors B82422H1683K000

Description
68µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2653-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2653-2-ND
Fixed Inductors 495-2653-2-ND
68µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2653-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2653-1-ND
Fixed Inductors 495-2653-1-ND
68µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2653-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2653-6-ND
Fixed Inductors 495-2653-6-ND
68µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 68uH 2.52MHz 0.19A Inductor and Choke - 71-B82422H1683K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 68uH 2.52MHz 0.19A Inductor and Choke
71-B82422H1683K000
Automotive 68uH 2.52MHz 0.19A Inductor and Choke 71-B82422H1683K000
Inductor Power Chip Molded Wirewound 68uH 10% 2.52MHz 12Q-Factor Ferrite 0.19A 3.2Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1683K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 2.52MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 2.52MHz, 0.19A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1683K000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 68uH 10% 2.52MHz 12Q-Factor Ferrite 0.19A 3.2Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1683K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 2.52MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 2.52MHz, 0.19A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1683K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82422H Series, 68 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Epcos - 25M8342 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422H Series, 68 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Epcos
25M8342
Surface Mount High Frequency Inductor, B82422H Series, 68 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Epcos 25M8342
Surface Mount High Frequency Inductor, B82422H Series, 68 H, 10%, 1210 [3225 Metric], 10 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422H Series, 68 H, 10%, 1210 [3225 Metric], 10 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2653-2-ND 71-B82422H1683K000 25M8342
Product Name Fixed Inductors Automotive 68uH 2.52MHz 0.19A Inductor and Choke Surface Mount High Frequency Inductor, B82422H Series, 68 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers