EPCOS AG Fixed Inductors B82422H1334K000

Description
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2648-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2648-1-ND
Fixed Inductors 495-2648-1-ND
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2648-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2648-6-ND
Fixed Inductors 495-2648-6-ND
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2648-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2648-2-ND
Fixed Inductors 495-2648-2-ND
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 330uH 796KHz 0.09A Inductor and Choke - 71-B82422H1334K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 796KHz 0.09A Inductor and Choke
71-B82422H1334K000
Automotive 330uH 796KHz 0.09A Inductor and Choke 71-B82422H1334K000
Inductor Power Chip Molded Wirewound 330uH 10% 796KHz 15Q-Factor Ferrite 0.09A 14Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1334K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 796KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 796KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1334K000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 330uH 10% 796KHz 15Q-Factor Ferrite 0.09A 14Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1334K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 796KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 796KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Smd, 330Uh, 90Ma, 10%, 4.5Mhz; Inductance Epcos - 59T9566 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 330Uh, 90Ma, 10%, 4.5Mhz; Inductance Epcos
59T9566
Inductor, Smd, 330Uh, 90Ma, 10%, 4.5Mhz; Inductance Epcos 59T9566
INDUCTOR, SMD, 330UH, 90MA, 10%, 4.5MHZ; Inductance:330µH; DC Resistance Max:13ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:90mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422H Series; Product Width:2.5mmRoHS Compliant: Yes

INDUCTOR, SMD, 330UH, 90MA, 10%, 4.5MHZ; Inductance:330µH; DC Resistance Max:13ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:90mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422H Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82422H Series, 330 H, 10%, 1210 [3225 Metric], 4.5 Mhz Rohs Compliant Epcos - 94W7731 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422H Series, 330 H, 10%, 1210 [3225 Metric], 4.5 Mhz Rohs Compliant Epcos
94W7731
Surface Mount High Frequency Inductor, B82422H Series, 330 H, 10%, 1210 [3225 Metric], 4.5 Mhz Rohs Compliant Epcos 94W7731
Surface Mount High Frequency Inductor, B82422H Series, 330 H, 10%, 1210 [3225 Metric], 4.5 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422H Series, 330 H, 10%, 1210 [3225 Metric], 4.5 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2648-1-ND 71-B82422H1334K000 59T9566 94W7731
Product Name Fixed Inductors Automotive 330uH 796KHz 0.09A Inductor and Choke Inductor, Smd, 330Uh, 90Ma, 10%, 4.5Mhz; Inductance Epcos Surface Mount High Frequency Inductor, B82422H Series, 330 H, 10%, 1210 [3225 Metric], 4.5 Mhz Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT68-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers