EPCOS AG Automotive 33uH 2.52MHz 0.28A Inductor and Choke B82422H1333K000

Description
Inductor Power Chip Molded Wirewound 33uH 10% 2.52MHz 12Q-Factor Ferrite 0.28A 1.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1333K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 2.52MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 2.52MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1333K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Molded Wirewound 33uH 10% 2.52MHz 12Q-Factor Ferrite 0.28A 1.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1333K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 2.52MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 2.52MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1333K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 33uH 2.52MHz 0.28A Inductor and Choke - 71-B82422H1333K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 2.52MHz 0.28A Inductor and Choke
71-B82422H1333K000
Automotive 33uH 2.52MHz 0.28A Inductor and Choke 71-B82422H1333K000
Inductor Power Chip Molded Wirewound 33uH 10% 2.52MHz 12Q-Factor Ferrite 0.28A 1.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1333K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 2.52MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 2.52MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1333K000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 33uH 10% 2.52MHz 12Q-Factor Ferrite 0.28A 1.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1333K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 2.52MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 2.52MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1333K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-2647-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2647-1-ND
Fixed Inductors 495-2647-1-ND
33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2647-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2647-2-ND
Fixed Inductors 495-2647-2-ND
33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2647-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2647-6-ND
Fixed Inductors 495-2647-6-ND
33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - B82422H1333K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82422H1333K000
Fixed Inductors B82422H1333K000
FIXED IND 33UH 280MA 1.4 OHM SMD

FIXED IND 33UH 280MA 1.4 OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82422H Series, 33 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Epcos - 25M8338 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422H Series, 33 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Epcos
25M8338
Surface Mount High Frequency Inductor, B82422H Series, 33 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Epcos 25M8338
Surface Mount High Frequency Inductor, B82422H Series, 33 H, 10%, 1210 [3225 Metric], 15 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422H Series, 33 H, 10%, 1210 [3225 Metric], 15 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422H1333K000 495-2647-1-ND B82422H1333K000 25M8338
Product Name Automotive 33uH 2.52MHz 0.28A Inductor and Choke Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, B82422H Series, 33 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Power Chip Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 12 15 15
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers