EPCOS AG Automotive 3.3uH 2.52MHz 0.77A Inductor and Choke B82422H1332J000

Description
Inductor Power Chip Molded Wirewound 3.3uH 5% 2.52MHz 10Q-Factor Ferrite 0.77A 0.18Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1332J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 2.52MHz, 0.77A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 2.52MHz, 0.77A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1332J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Molded Wirewound 3.3uH 5% 2.52MHz 10Q-Factor Ferrite 0.77A 0.18Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1332J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 2.52MHz, 0.77A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 2.52MHz, 0.77A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1332J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 2.52MHz 0.77A Inductor and Choke - 71-B82422H1332J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 2.52MHz 0.77A Inductor and Choke
71-B82422H1332J000
Automotive 3.3uH 2.52MHz 0.77A Inductor and Choke 71-B82422H1332J000
Inductor Power Chip Molded Wirewound 3.3uH 5% 2.52MHz 10Q-Factor Ferrite 0.77A 0.18Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1332J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 2.52MHz, 0.77A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 2.52MHz, 0.77A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1332J000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 3.3uH 5% 2.52MHz 10Q-Factor Ferrite 0.77A 0.18Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1332J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 2.52MHz, 0.77A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 2.52MHz, 0.77A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1332J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-77056-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77056-6-ND
Fixed Inductors 495-77056-6-ND
3.3µH Unshielded Wirewound Inductor 770mA 180mOhm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 770mA 180mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77056-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77056-1-ND
Fixed Inductors 495-77056-1-ND
3.3µH Unshielded Wirewound Inductor 770mA 180mOhm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 770mA 180mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422H1332J000 495-77056-6-ND
Product Name Automotive 3.3uH 2.52MHz 0.77A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Power Chip
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 10 10
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers